Lattice Semiconductor Corporation 357MHz FPGA Programmable Logic Device LFE2M50E-6FN484C

Description
Field Programmable Gate Array, 357MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6FN484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 357MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6FN484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M50E-6FN484C
357MHz FPGA Programmable Logic Device 696-LFE2M50E-6FN484C
Field Programmable Gate Array, 357MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1759-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1759-ND
FPGAs (Field Programmable Gate Array) 220-1759-ND
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C - 847594-LFE2M50E-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C
847594-LFE2M50E-6FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C 847594-LFE2M50E-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 847594-LFE2M50E-6FN4 84C Series: ECP2M Features: series Field Programmable Gate Array (FPGA) IC 270 4246528 48000 Package: Tray Number of I/O: 270 Family Name: LFE2M50 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LFE2M50E-6FN484C-ND, 2832-LFE2M50E-6FN484 C, LFE2M50E6FN484C, 220-1759

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 847594-LFE2M50E-6FN484C
Series: ECP2M
Features: series Field Programmable Gate Array (FPGA) IC 270 4246528 48000
Package: Tray
Number of I/O: 270
Family Name: LFE2M50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LFE2M50E-6FN484C-ND, 2832-LFE2M50E-6FN484C, LFE2M50E6FN484C, 220-1759

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50E-6FN484C
FPGAs (Field Programmable Gate Array) LFE2M50E-6FN484C
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-6FN484C
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M50E-6FN484C 220-1759-ND 847594-LFE2M50E-6FN484C LFE2M50E-6FN484C LFE2M50E-6FN484C
Product Name 357MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6FN484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 48000 48000
Package Type Other; BGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 357 MHz
User I/Os 270 pins 270 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details