ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
IC FPGA 270 I/O 484FBGA
IC FPGA 270 I/O 484FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M50SE-5FN484I-ND | LFE2M50SE-5FN484I | LFE2M50SE-5FN484I | LFE2M50SE-5FN484I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 48000 | 48000 |