Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2M20E-6FN484C

Description
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
Request a Quote Datasheet
Description
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1209-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1209-ND
FPGAs (Field Programmable Gate Array) 220-1209-ND
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C - 778514-LFE2M20E-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C
778514-LFE2M20E-6FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C 778514-LFE2M20E-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778514-LFE2M20E-6FN4 84C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 304 Number of LABs/CLBs: 2375 Number of Logic Elements/Cells: 19000 Total RAM Bits: 1246208 Family Name: ECP2M20 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): A3P600-FFG484; A3P600-FG484; A3P600-1FGG484; A3P600-FFGG484; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778514-LFE2M20E-6FN484C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 304
Number of LABs/CLBs: 2375
Number of Logic Elements/Cells: 19000
Total RAM Bits: 1246208
Family Name: ECP2M20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): A3P600-FFG484; A3P600-FG484; A3P600-1FGG484; A3P600-FFGG484;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M20E-6FN484C
357MHz FPGA Programmable Logic Device 696-LFE2M20E-6FN484C
Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-6FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6 - 477-LFE2M20E-6FN484C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6
477-LFE2M20E-6FN484C
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6 477-LFE2M20E-6FN484C
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6

FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20E-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M20E-6FN484C
IC FPGA 304 I/O 484FBGA

IC FPGA 304 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M20E-6FN484C
FPGAs (Field Programmable Gate Array) LFE2M20E-6FN484C
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20E-6FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M20E-6FN484C
IC FPGA 304 I/O 484FBGA

IC FPGA 304 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1209-ND 778514-LFE2M20E-6FN484C 696-LFE2M20E-6FN484C 477-LFE2M20E-6FN484C LFE2M20E-6FN484C LFE2M20E-6FN484C LFE2M20E-6FN484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484C 357MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -6 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 19000 19000 19000 19000 19000
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-30 - Rochester Electronics
Specs
Package Type Other; CDIP
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details