Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C LFE2M100E-6F1152C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922959-LFE2M100E-6F1 152C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 520 Part Status: Obsolete Family Name: LFE2M100 Categories: Integrated Circuits (ICs) Case / Package: 1152-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922959-LFE2M100E-6F1 152C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 520 Part Status: Obsolete Family Name: LFE2M100 Categories: Integrated Circuits (ICs) Case / Package: 1152-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C - 922959-LFE2M100E-6F1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C
922959-LFE2M100E-6F1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C 922959-LFE2M100E-6F1152C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922959-LFE2M100E-6F1 152C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 520 Part Status: Obsolete Family Name: LFE2M100 Categories: Integrated Circuits (ICs) Case / Package: 1152-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922959-LFE2M100E-6F1152C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA
Package: Tray
Package: 1152-BBGA
Mounting: Surface Mount
Number of I/O: 520
Part Status: Obsolete
Family Name: LFE2M100
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FPBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE2M100E-6F1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE2M100E-6F1152C
FPGA Programmable Logic Device 696-LFE2M100E-6F1152C
IC FPGA 520 I/O 1152FBGA Product overview: LFE2M100E-6F1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6F1152 C can be used for catalog matching and distributor lookup.

IC FPGA 520 I/O 1152FBGA Product overview: LFE2M100E-6F1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6F1152C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M100E-6F1152C
FPGAs (Field Programmable Gate Array) LFE2M100E-6F1152C
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-6F1152C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-6F1152C
IC FPGA 520 I/O 1152FBGA

IC FPGA 520 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922959-LFE2M100E-6F1152C 696-LFE2M100E-6F1152C LFE2M100E-6F1152C LFE2M100E-6F1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6F1152C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-FPBGA (35x35) Other; 1152-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 95000 95000 95000
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details