Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C LFE2M35E-6FN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778523-LFE2M35E-6FN2 56C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 140 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FGG256I; M1A3P600L-1FGG256; A3P250L-1FG256; A3P250L-1FGG256; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778523-LFE2M35E-6FN2 56C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 140 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FGG256I; M1A3P600L-1FGG256; A3P250L-1FG256; A3P250L-1FGG256; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C - 778523-LFE2M35E-6FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C
778523-LFE2M35E-6FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C 778523-LFE2M35E-6FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778523-LFE2M35E-6FN2 56C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 140 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FGG256I; M1A3P600L-1FGG256; A3P250L-1FG256; A3P250L-1FGG256; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778523-LFE2M35E-6FN256C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 140
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Family Name: ECP2M35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): M1A3P600L-1FGG256I; M1A3P600L-1FGG256; A3P250L-1FG256; A3P250L-1FGG256;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN256C-ND
FPGAs (Field Programmable Gate Array) LFE2M35E-6FN256C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA

ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA

Buy Now Datasheet
357MHz FPGA Programmable Logic Device - 696-LFE2M35E-6FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M35E-6FN256C
357MHz FPGA Programmable Logic Device 696-LFE2M35E-6FN256C
Field Programmable Gate Array, 357MHz, 35000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2M35E-6FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6FN256C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 35000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2M35E-6FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6FN256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6FN256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN256C
FPGAs (Field Programmable Gate Array) LFE2M35E-6FN256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN256C
FPGAs (Field Programmable Gate Array) LFE2M35E-6FN256C
ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA

ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778523-LFE2M35E-6FN256C LFE2M35E-6FN256C-ND 696-LFE2M35E-6FN256C LFE2M35E-6FN256C LFE2M35E-6FN256C LFE2M35E-6FN256C LFE2M35E-6FN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN256C FPGAs (Field Programmable Gate Array) 357MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 34000 34000 34000 34000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA
Unlock Full Specs
to access all available technical data