Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206187-LFE2M20E-5FN4
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 2375
Number of Logic Elements/Cells: 19000
Total RAM Bits: 1246208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-5FN484I
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
IC FPGA 304 I/O 484FBGA
IC FPGA 304 I/O 484FBGA
IC FPGA 304 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 206187-LFE2M20E-5FN484I | 696-LFE2M20E-5FN484I | 220-1207-ND | LFE2M20E-5FN484I | LFE2M20E-5FN484I | LFE2M20E-5FN484I | LFE2M20E-5FN484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484I | 311MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 19000 | 19000 | 19000 | 19000 | |||
| Package Type | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V |