Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C LFE2M20E-5FN484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206186-LFE2M20E-5FN4 84C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2375 Number of Logic Elements/Cells: 19000 Total RAM Bits: 1246208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206186-LFE2M20E-5FN4 84C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2375 Number of Logic Elements/Cells: 19000 Total RAM Bits: 1246208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C - 206186-LFE2M20E-5FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C
206186-LFE2M20E-5FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C 206186-LFE2M20E-5FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206186-LFE2M20E-5FN4 84C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2375 Number of Logic Elements/Cells: 19000 Total RAM Bits: 1246208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206186-LFE2M20E-5FN484C
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 2375
Number of Logic Elements/Cells: 19000
Total RAM Bits: 1246208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1206-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1206-ND
FPGAs (Field Programmable Gate Array) 220-1206-ND
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M20E-5FN484C
311MHz FPGA Programmable Logic Device 696-LFE2M20E-5FN484C
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-5FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-5FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M20E-5FN484C
FPGAs (Field Programmable Gate Array) LFE2M20E-5FN484C
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20E-5FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M20E-5FN484C
IC FPGA 304 I/O 484FBGA

IC FPGA 304 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20E-5FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M20E-5FN484C
IC FPGA 304 I/O 484FBGA

IC FPGA 304 I/O 484FBGA

Supplier's Site
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5 - 477-LFE2M20E-5FN484C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5
477-LFE2M20E-5FN484C
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5 477-LFE2M20E-5FN484C
FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5

FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 206186-LFE2M20E-5FN484C 220-1206-ND 696-LFE2M20E-5FN484C LFE2M20E-5FN484C LFE2M20E-5FN484C LFE2M20E-5FN484C 477-LFE2M20E-5FN484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-5FN484C FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 19K LUTs 304 I/O SERDES DSP -5
Logic Cells / Logic Blocks 19000 19000 19000 19000 19000
Package Type Other; 484-FPBGA (23x23) Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.2V
Unlock Full Specs
to access all available technical data