Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I LFE2M100E-5FN900I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052349-LFE2M100E-5F N900I Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FPBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052349-LFE2M100E-5F N900I Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FPBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I - 1052349-LFE2M100E-5FN900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I
1052349-LFE2M100E-5FN900I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I 1052349-LFE2M100E-5FN900I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052349-LFE2M100E-5F N900I Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FPBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1052349-LFE2M100E-5FN900I
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 11875
Number of Logic Elements/Cells: 95000
Total RAM Bits: 5435392
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FPBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2M100E-5FN900I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M100E-5FN900I
311MHz FPGA Programmable Logic Device 696-LFE2M100E-5FN900I
Field Programmable Gate Array, 311MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-5FN900I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-5FN900 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-5FN900I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-5FN900I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M100E-5FN900I-ND
FPGAs (Field Programmable Gate Array) LFE2M100E-5FN900I-ND
ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-5FN900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-5FN900I
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M100E-5FN900I
FPGAs (Field Programmable Gate Array) LFE2M100E-5FN900I
ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-5FN900I
Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-5FN900I
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1052349-LFE2M100E-5FN900I 696-LFE2M100E-5FN900I LFE2M100E-5FN900I-ND LFE2M100E-5FN900I LFE2M100E-5FN900I LFE2M100E-5FN900I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5FN900I 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 95000 95000 95000 95000
Package Type Other; 900-FPBGA (31x31) Other; FBGA Other; 900-BBGA Other; 900-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details