Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-5F1152I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323259-LFE2M100E-5F 1152I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 520 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 1152-FPBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LFE2M100 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323259-LFE2M100E-5F 1152I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 520 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 1152-FPBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LFE2M100 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323259-LFE2M100E-5F1152I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323259-LFE2M100E-5F1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323259-LFE2M100E-5F1152I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323259-LFE2M100E-5F 1152I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 520 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 1152-FPBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LFE2M100 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323259-LFE2M100E-5F1152I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 520
Number of LABs/CLBs: 11875
Number of Logic Elements/Cells: 95000
Total RAM Bits: 5435392
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 1152-FPBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LFE2M100
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2M100E-5F1152I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M100E-5F1152I
311MHz FPGA Programmable Logic Device 696-LFE2M100E-5F1152I
Field Programmable Gate Array, 311MHz, 100000-Cell, PBGA1152, 35 X 35 MM, FPBGA-1152 Product overview: LFE2M100E-5F1152I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-5F1152 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 100000-Cell, PBGA1152, 35 X 35 MM, FPBGA-1152 Product overview: LFE2M100E-5F1152I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-5F1152I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-5F1152I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-5F1152I
Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-5F1152I
IC FPGA 520 I/O 1152FBGA

IC FPGA 520 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M100E-5F1152I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M100E-5F1152I
FPGAs (Field Programmable Gate Array) LFE2M100E-5F1152I
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323259-LFE2M100E-5F1152I 696-LFE2M100E-5F1152I LFE2M100E-5F1152I LFE2M100E-5F1152I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 95000 95000 95000 95000
Package Type Other; 1152-BBGA Other; 1152-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details