ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M20E-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-6FN484I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778515-LFE2M20E-6FN4
Series: ECP2M
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 304
Number of LABs/CLBs: 2375
Number of Logic Elements/Cells: 19000
Total RAM Bits: 1246208
Family Name: ECP2M20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): A3P600-FFG484; A3P600-FG484; A3P600-1FGG484; A3P600-FFGG484;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC FPGA 304 I/O 484FBGA
IC FPGA 304 I/O 484FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M20E-6FN484I-ND | 696-LFE2M20E-6FN484I | 778515-LFE2M20E-6FN484I | LFE2M20E-6FN484I | LFE2M20E-6FN484I | LFE2M20E-6FN484I |
| Product Name | FPGAs (Field Programmable Gate Array) | 357MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20E-6FN484I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | |||
| Pins | 484 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 19000 | 19000 | 19000 | 19000 |