Lattice Semiconductor Corporation 1.2V FPGA Programmable Logic Device LFE2M50E-5F484C

Description
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5F484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5F484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFE2M50E-5F484C
1.2V FPGA Programmable Logic Device 696-LFE2M50E-5F484C
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5F484C can be used for catalog matching and distributor lookup.

FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5F484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C - 778531-LFE2M50E-5F484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C
778531-LFE2M50E-5F484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C 778531-LFE2M50E-5F484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778531-LFE2M50E-5F48 4C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 270 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Part Status: Obsolete(EOL) Family Name: ECP2M50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778531-LFE2M50E-5F484C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 270
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Part Status: Obsolete(EOL)
Family Name: ECP2M50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1217-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1217-ND
FPGAs (Field Programmable Gate Array) 220-1217-ND
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-5F484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-5F484C
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA - 477-LFE2M50E-5F484C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA
477-LFE2M50E-5F484C
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA 477-LFE2M50E-5F484C
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA

FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-5F484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-5F484C
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50E-5F484C
FPGAs (Field Programmable Gate Array) LFE2M50E-5F484C
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M50E-5F484C 778531-LFE2M50E-5F484C 220-1217-ND LFE2M50E-5F484C 477-LFE2M50E-5F484C LFE2M50E-5F484C LFE2M50E-5F484C
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5F484C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 48000 48000 48000 48000 48000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 311 MHz 311 MHz
User I/Os 270 pins 270 pins 484 pins 270 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details