Lattice Semiconductor Corporation 311MHz 1.2V FPGA Programmable Logic Device LFE2M35E-5FN672C

Description
FPGA, 311MHz, 34K Cells, 410 I/Os, 1.2V, FBGA Product overview: LFE2M35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 311MHz, 34K Cells, 410 I/Os, 1.2V, FBGA Product overview: LFE2M35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
311MHz 1.2V FPGA Programmable Logic Device - 696-LFE2M35E-5FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz 1.2V FPGA Programmable Logic Device
696-LFE2M35E-5FN672C
311MHz 1.2V FPGA Programmable Logic Device 696-LFE2M35E-5FN672C
FPGA, 311MHz, 34K Cells, 410 I/Os, 1.2V, FBGA Product overview: LFE2M35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN672C can be used for catalog matching and distributor lookup.

FPGA, 311MHz, 34K Cells, 410 I/Os, 1.2V, FBGA Product overview: LFE2M35E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1213-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1213-ND
FPGAs (Field Programmable Gate Array) 220-1213-ND
ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C - 070904-LFE2M35E-5FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C
070904-LFE2M35E-5FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C 070904-LFE2M35E-5FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070904-LFE2M35E-5FN6 72C Mounting: SMD (SMT) Number of I/O: 410 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VFX60-10FFG672C; LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070904-LFE2M35E-5FN672C
Mounting: SMD (SMT)
Number of I/O: 410
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VFX60-10FFG672C; LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-5FN672C
IC FPGA 410 I/O 672FPBGA

IC FPGA 410 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN672C
FPGAs (Field Programmable Gate Array) LFE2M35E-5FN672C
IC FPGA 410 I/O 672FPBGA

IC FPGA 410 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN672C
FPGAs (Field Programmable Gate Array) LFE2M35E-5FN672C
ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-5FN672C
IC FPGA 410 I/O 672FPBGA

IC FPGA 410 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M35E-5FN672C 220-1213-ND 070904-LFE2M35E-5FN672C LFE2M35E-5FN672C LFE2M35E-5FN672C LFE2M35E-5FN672C LFE2M35E-5FN672C
Product Name 311MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN672C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 34000 34000 34000 34000
Package Type Other; FBGA Other; 672-BBGA Other; 672-FPBGA (27x27) Other; 672-BBGA Other; 672-BBGA
Internal Frequency 311 MHz
User I/Os 410 pins 410 pins 410 pins
Unlock Full Specs
to access all available technical data