ASG, Division of Jergens, Inc. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| ASG H Series cushion clutch pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and... | |
| ASG H Series direct drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and... | |
| ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. | |
| ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. | |
| ASG H Series positive drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-10FX-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-10FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-10PL-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-10PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-10PS-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-10PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-10RP-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-10RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-10RQ-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-10RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-20FX-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-20FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-20PL-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-20PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-20PS-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-20PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-20RP-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-20RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-20RQ-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-20RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-35FX-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-35FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-35PL-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-35PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-35PS-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-35PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-35RP-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-35RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-35RQ-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-35RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-50FX-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-50FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-50PL-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-50PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-50PS-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-50PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-50RP-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-50RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools without the tool cable included. The ASG-SD2500-50RQ-SY-N C system includes the CT2500 X-PAQ™ Controller and SD2500-50RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-10FX-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-10FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-10PL-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-10PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-10PS-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-10PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-10RP-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-10RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-10RQ-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-10RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-20FX-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-20FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-20PL-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-20PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-20PS-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-20PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-20RP-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-20RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-20RQ-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-20RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-35FX-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-35FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-35PL-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-35PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-35PS-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-35PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-35RP-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-35RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-35RQ-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-35RQ right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-50FX-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-50FX inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-50PL-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-50PL inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-50PS-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-50PS inline screwdriver equipped with... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-50RP-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-50RP right angle nutrunner equipped... | |
| ASG offers X-PAQ™ Precision Fastening Systems for SD2500 Series tools. The ASG-SD2500-50RQ-SY system includes the CT2500 X-PAQ™ Controller, 10 ft. heavy weight tool cable, and SD2500-50RQ right angle nutrunner equipped... | |
| ASG-EH2-R0005-P Pistol Grip Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Pistol grip... | |
| ASG-EH2-R0005-SC Rem ote Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Inline... | |
| ASG-EH2-R0005-SL Lever Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Inline body... | |
| ASG-EH2-R0005-SP Push to Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. | |
| ASG-EH2-R0010-P Pistol Grip Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Pistol... | |
| ASG-EH2-R0010-SC Rem ote Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Inline... | |
| ASG-EH2-R0010-SL Lever Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Inline... | |
| ASG-EH2-R0010-SP Push to Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. | |
| ASG-EH2-R0020-P Pistol Grip Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Pistol... | |
| ASG-EH2-R1016-P Pistol Grip Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Pistol... | |
| ASG-EH2-R1016-PH Pistol Grip Transducerized Electric Screwdriver with Spline is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque... | |
| ASG-EH2-R1016-S Lever Start Transducerized Electric Screwdriver with Spline is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque... | |
| ASG-EH2-R1020-PH Pistol Grip Transducerized Electric Screwdriver with Spline is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Pistol... | |
| ASG-EH2-R1020-S Lever Start Transducerized Electric Screwdriver with Spline is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque... | |
| ASG-EH2-R2035-S Lever Start Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Inline... | |
| ASG-SD2500-10FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4"... | |
| ASG-SD2500-10PL transducerized DC electric screwdriver features push/lever start combination operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m)... | |
| ASG-SD2500-10PS transducerized DC electric screwdriver features push to start operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m)... | |
| ASG-SD2500-20FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 20 lbf.in (2.3 N.m) 1/4"... | |
| ASG-SD2500-20PL transducerized DC electric screwdriver features push/lever start combination operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 20 lbf.in (2.3 N.m) 1/4"... | |
| ASG-SD2500-20PS transducerized DC electric screwdriver features push to start operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 20 lbf.in (2.3 N.m) 1/4"... | |
| ASG-SD2500-35FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9... | |
| ASG-SD2500-35PL transducerized DC electric screwdriver features push/lever start combination operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex... | |
| ASG-SD2500-35PS transducerized DC electric screwdriver features push to start operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex... | |
| ASG-SD2500-50FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4"... | |
| ASG-SD2500-50PL transducerized DC electric screwdriver features push/lever start combination operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4"... | |
| ASG-SD2500-50PS transducerized DC electric screwdriver features push to start operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex... | |
| Attach to the edge of bench or work station. Adjusts to hold tool at proper angle. Removable insert allows holder to be adjusted to fit two different diameter tools. Hole... | |
| FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and... | |
| FIAM 15C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations... | |
| FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on... | |
| FIAM 26C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and... | |
| FIAM 26C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations... | |
| FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on... | |
| FIAM auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft... | |
| FIAM CDE auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight... | |
| FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power... | |
| FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult... | |
| FIAM CSE cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| FIAM CSEPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio... | |
| FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to... | |
| FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. | |
| FIAM CY cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque... | |
| FIAM CYPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio... | |
| FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to... | |
| FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| FIAM SCSE cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| FIAM SCZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult... | |
| #0 to #4 screws (1.4 mm to 3.0 mm) 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold... | |
| #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Brown Heavy Spring Type: Brown | |
| #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy Spring Type: Yellow | |
| #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Purple | |
| #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow | |
| #4 to #10 screws (2.6 to 5.0 mm) Anti tampering torque cover available Inline body style Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Light and... | |
| 1/4" hex drive for use with #8 to 1/4” screws (4.0 mm to 6.0 mm) Push-to-Start operation Torque reaction arm assembly included as standard Tamper resistant torque nut standard 6... | |
| 1/4" hex drive 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off 5.0 mm drive available. Other torques and speeds available. Contact ASG for quote. | |
| Alpha-series (A-series) feature a rare earth magnet for more power #0 to #4 screws (1.4 mm to 3.0 mm) Push-to-Start operation Tamper resistant torque nut available 4 ft detachable cord... | |
| Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Lever or Push-to-Start operation Tamper resistant torque nut standard 6 ft... | |
| Automatic reverse after reaching pre-set torque Ideal for installing helically wound (Heli-Coil®) threaded inserts Excellent for chasing threads after painting or coating Chuck and chuck key included Threaded mandrels for... | |
| Automatic reverse after reaching pre-set torque Ideal for installing helically wound (Heli-Coil®) threaded inserts Excellent for chasing threads after painting or coating Chuck and chuck key included Threaded mandrels for... | |
| Automatically stops when pre-set torque is reached Balanced ergonomic design Lightweight Reduced vibration and noise Low voltage DC operation Economical design with proven performance Tamper proof torque locking nuts available... | |
| Brush type motor offers proven performance Economical cushion (ratchet) clutch 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Inline body style Ergonomic design for... | |
| Brush type motor offers proven performance Inline body style External torque adjustment Automatically stops when pre-set torque is reached Balanced ergonomic design Lightweight Reduced vibration and noise Tamper proof torque... | |
| Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply:... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Easily switch between lever and push-to-start Internal speed adjustable from 100 to 950 RPM Compatible with... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Easily switch between lever and push-to-start Internal speed adjustable from 100 to 950 RPM When operating... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Ergonomic design, small and light weight Stable and precise torque output allows for high repeatability Low... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Internal speed adjustable from 100 to 750 RPM Full Torque Output at Low RPM Stable and... | |
| Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Strong power performance Easy to operate Highly efficient Built-in screw counter with panel to show set... | |
| Brushless motor Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Less torque reaction Inline body style RoHS compliant, CE... | |
| Clutch control, transducer monitored The problems that are difficult to see such as insufficient torque, wrong thread joint, and cross-threaded screws are automatically detected Traceable torque data The screwdriver body... | |
| Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline... | |
| Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified... | |
| Direct plug-in 115 VAC power Ergonomic design for operator comfort ESD Safe Patented disk brke to prevent sparking caused by the motor abruptly stopping with reverse voltage Intended for a... | |
| Ergonomic reverse lever tool with forward pistol grip Reversibility lever can be positioned on the right or left of the start button Light weight, well balanced Anti-slip insulating grip | |
| ESD Safe Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord... | |
| ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives... | |
| ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance... | |
| ESD Safe External Torque Adjustment #0 to #4 screws (1.4 mm to 3.0 mm) 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable... | |
| ESD Safe External Torque Adjustment #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy Spring Type:... | |
| ESD Safe Light torque, small screw applications External Torque Adjustment #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4... | |
| High Torque Direct Plug-In Electric Screwdriver 1/4" hex drive 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Lever Start Stand provided to absorb torque... | |
| High Torque Direct Plug-In Electric Screwdriver Inline body style Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off 1/4” Hex Lever start | |
| Light torque, small screw applications #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring... | |
| Light torque, small screw applications #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications Locking torque nut standard 4 ft... | |
| Low RPM model for low speed applications #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Brown Heavy... | |
| Low RPM model for low speed applications #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy... | |
| Most suitable for automation assembly machines because it can be installed into the XY robot Stable torque accuracy helps uniform screw tightening for automation Easy to install to the existing... | |
| Simplified controls and increased durability Tools provide accurate torque for uniform fastening quality The power supply can run the tool in reverse and switch between two speed settings Vacuum pick-up... |