ASG, Division of Jergens, Inc. Push to Start Auto Shut-Off Pneumatic Screwdriver HP20

Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 1 to 6 lbf.in (.01 to .68 N.m)
Datasheet
Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 1 to 6 lbf.in (.01 to .68 N.m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push to Start Auto Shut-Off Pneumatic Screwdriver - HP20 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push to Start Auto Shut-Off Pneumatic Screwdriver
HP20
Push to Start Auto Shut-Off Pneumatic Screwdriver HP20
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 1 to 6 lbf.in (.01 to .68 N.m)

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive with Push to Start operation
  • Torque range 1 to 6 lbf.in (.01 to .68 N.m)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HP20
Product Name Push to Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Torque Range 0.0074 to 0.5015 Ft-lbs (0.0100 to 0.6800 N-m)
Rated Free Speed 1000 rpm
Operating Noise Level 70 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details