ASG, Division of Jergens, Inc. ESD Safe DC Electric Screwdriver CL-4000 ESD

Description
ESD Safe External Torque Adjustment #0 to #4 screws (1.4 mm to 3.0 mm) 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Red
Description
ESD Safe External Torque Adjustment #0 to #4 screws (1.4 mm to 3.0 mm) 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Red

Suppliers

Company
Product
Description
Supplier Links
ESD Safe DC Electric Screwdriver - CL-4000 ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe DC Electric Screwdriver
CL-4000 ESD
ESD Safe DC Electric Screwdriver CL-4000 ESD
ESD Safe External Torque Adjustment #0 to #4 screws (1.4 mm to 3.0 mm) 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Red
  • ESD Safe
  • External Torque Adjustment
  • #0 to #4 screws (1.4 mm to 3.0 mm)
  • 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications
  • 4 ft detachable cord
  • Light Spring Type: Gold
  • Heavy Spring Type: Red
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CL-4000 ESD
Product Name ESD Safe DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.6637 to 3.61 Ft-lbs (0.9000 to 4.9 N-m)
Rated Free Speed 690 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Vacuum Fixtured Screwdriver - SEV - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details