ASG, Division of Jergens, Inc. Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 26C5APA-2CS

Description
FIAM 26C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM 26C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - 26C5APA-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
26C5APA-2CS
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 26C5APA-2CS
FIAM 26C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM 26C forward pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and additional clutch spring included as standard
  • Forward Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C5APA-2CS
Product Name Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.2950 to 3.69 Ft-lbs (0.4000 to 5 N-m)
Rated Free Speed 1300 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details