ASG, Division of Jergens, Inc. HIOS Brushless DC Electric Torque Screwdriver PG-7000

Description
Clutch control, transducer monitored The problems that are difficult to see such as insufficient torque, wrong thread joint, and cross-threaded screws are automatically detected Traceable torque data The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts RoHS certified For use with HIOS PG Series Control Unit Power Supply: T-70BL or PS-55 (up to 15lbf.in)
Description
Clutch control, transducer monitored The problems that are difficult to see such as insufficient torque, wrong thread joint, and cross-threaded screws are automatically detected Traceable torque data The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts RoHS certified For use with HIOS PG Series Control Unit Power Supply: T-70BL or PS-55 (up to 15lbf.in)

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless DC Electric Torque Screwdriver - PG-7000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless DC Electric Torque Screwdriver
PG-7000
HIOS Brushless DC Electric Torque Screwdriver PG-7000
Clutch control, transducer monitored The problems that are difficult to see such as insufficient torque, wrong thread joint, and cross-threaded screws are automatically detected Traceable torque data The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts RoHS certified For use with HIOS PG Series Control Unit Power Supply: T-70BL or PS-55 (up to 15lbf.in)
  • Clutch control, transducer monitored
  • The problems that are difficult to see such as insufficient torque, wrong thread joint, and cross-threaded screws are automatically detected
  • Traceable torque data
  • The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts
  • RoHS certified
  • For use with HIOS PG Series Control Unit
  • Power Supply: T-70BL or PS-55 (up to 15lbf.in)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number PG-7000
Product Name HIOS Brushless DC Electric Torque Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.5162 to 2.06 Ft-lbs (0.7000 to 2.8 N-m)
Rated Free Speed 630 to 960 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit - DCK210S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 12V MAX*
View Details