CL-6000-PS -- HIOS DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
HIOS DC Electric Screwdriver
CL-6000-PS
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
-
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Suppliers
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: Brown
- Heavy Spring Type: Brown
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
CL-6000-PS |
|
Product Name
|
HIOS DC Electric Screwdriver |
|
Drive Style
|
Electric
|
|
Head Style
|
In-line
|
|
Actuation
|
Push-to-Start
|
|
Torque Range
|
0.1475 to 0.7375 Ft-lbs (0.2000 to 1 N-m)
|
|
Rated Free Speed
|
500 to 800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Drive Style
Electric
Actuation
Lever
Rated Free Speed
1000 rpm
View Details
Drive Style
Pneumatic
Screwdriver Style
Hand-Held with Pistol Grip
Head Style
In-line
View Details