ASG, Division of Jergens, Inc. HIOS Brushless Electric Screwdriver BL-7000

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts. Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts. Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless Electric Screwdriver - BL-7000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless Electric Screwdriver
BL-7000
HIOS Brushless Electric Screwdriver BL-7000
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts. Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life
  • All magnetic switches for long life and low maintenance
  • All metal gears
  • #3 to 10 screws (2.6 mm to 5 mm)
  • Screwdriver is switchable lever start or push-to-start
  • The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts.
  • Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
Supplier's Site Datasheet
HIOS Brushless Electric Screwdriver - BL-7000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless Electric Screwdriver
BL-7000
HIOS Brushless Electric Screwdriver BL-7000
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts. Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life
  • All magnetic switches for long life and low maintenance
  • All metal gears
  • #3 to 10 screws (2.6 mm to 5 mm)
  • Screwdriver is switchable lever start or push-to-start
  • The screwdriver body uses an antistatic body case to prevent the generation of static electricity, which is suitable for the assembly of precision equipment and electronic parts.
  • Power Supply: T-70BL or PS-55 (up to 15 lbf.in)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc. ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic) Screwdrivers (electric and pneumatic)
Product Number BL-7000 BL-7000
Product Name HIOS Brushless Electric Screwdriver HIOS Brushless Electric Screwdriver
Drive Style Electric Electric
Head Style In-line In-line
Actuation Lever; Push-to-Start Lever; Push-to-Start
Torque Range 0.5162 to 2.06 Ft-lbs (0.7000 to 2.8 N-m) 0.5162 to 2.06 Ft-lbs (0.7000 to 2.8 N-m)
Rated Free Speed 630 to 960 rpm 630 to 960 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
14.4V Cordless Light Gauge Steel Framing Screwdriver Kit - DW969K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 17.5 Ft-lbs (23.73 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details