ASG, Division of Jergens, Inc. Push to Start Auto Shut-Off Pneumatic Screwdriver HP65

Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 30 to 90 lbf.in (3.4 to 10.2 N.m)
Datasheet
Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 30 to 90 lbf.in (3.4 to 10.2 N.m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push to Start Auto Shut-Off Pneumatic Screwdriver - HP65 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push to Start Auto Shut-Off Pneumatic Screwdriver
HP65
Push to Start Auto Shut-Off Pneumatic Screwdriver HP65
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 30 to 90 lbf.in (3.4 to 10.2 N.m)

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive with Push to Start operation
  • Torque range 30 to 90 lbf.in (3.4 to 10.2 N.m)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HP65
Product Name Push to Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Torque Range 2.51 to 7.52 Ft-lbs (3.4 to 10.2 N-m)
Rated Free Speed 300 rpm
Operating Noise Level 78 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
12V Cordless Light Gauge Steel Framing Screwdriver Kit - DW968K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details