ASG, Division of Jergens, Inc. ESD Safe Special Application DC Electric Screwdriver SS-6500-ESD

Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow
Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow

Suppliers

Company
Product
Description
Supplier Links
ESD Safe Special Application DC Electric Screwdriver - SS-6500-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SS-6500-ESD
ESD Safe Special Application DC Electric Screwdriver SS-6500-ESD
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow
  • ESD Safe
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models
  • 6 ft detachable cord
  • Light Spring Type:Yellow
  • Heavy Spring Type:Yellow
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-6500-ESD
Product Name ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.1844 to 0.9587 Ft-lbs (0.2500 to 1.3 N-m)
Rated Free Speed 600 to 900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screw Feeding With DC Electric Screwdrivers -  - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
Head Style In-line; Offset; Right-Angle
View Details