FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | 15C3A |
| Product Name | Push to Start Auto Shut-Off Pneumatic Screwdriver |
| Drive Style | Pneumatic; Torque Controlled |
| Head Style | In-line |
| Actuation | Push-to-Start |
| Torque Range | 0.2950 to 2.58 Ft-lbs (0.4000 to 3.5 N-m) |
| Rated Free Speed | 1400 rpm |