ASG, Division of Jergens, Inc. Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver 26C4APA3I

Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows freedom of movement and versatility. High precision, gold standard quality auto shut-off technology Air inlets on the top and end of the screwdriver as well as on the bottom of the pistol grip Air inlet coupling, clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 35.4 lbf.in (0.4 to 4 N.m) Particularly ideal for applications with recurring fastener loosening such as those typical to the electrical, electronics and wire harness industries
Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows freedom of movement and versatility. High precision, gold standard quality auto shut-off technology Air inlets on the top and end of the screwdriver as well as on the bottom of the pistol grip Air inlet coupling, clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 35.4 lbf.in (0.4 to 4 N.m) Particularly ideal for applications with recurring fastener loosening such as those typical to the electrical, electronics and wire harness industries

Suppliers

Company
Product
Description
Supplier Links
Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver - 26C4APA3I - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver
26C4APA3I
Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver 26C4APA3I
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows freedom of movement and versatility. High precision, gold standard quality auto shut-off technology Air inlets on the top and end of the screwdriver as well as on the bottom of the pistol grip Air inlet coupling, clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 35.4 lbf.in (0.4 to 4 N.m) Particularly ideal for applications with recurring fastener loosening such as those typical to the electrical, electronics and wire harness industries

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows freedom of movement and versatility.

  • High precision, gold standard quality auto shut-off technology
  • Air inlets on the top and end of the screwdriver as well as on the bottom of the pistol grip
  • Air inlet coupling, clutch adjustment key, tool hanger and additional clutch spring included as standard
  • Forward Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque Range 3.54 to 35.4 lbf.in (0.4 to 4 N.m)
  • Particularly ideal for applications with recurring fastener loosening such as those typical to the electrical, electronics and wire harness industries
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C4APA3I
Product Name Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.2950 to 2.95 Ft-lbs (0.4000 to 4 N-m)
Rated Free Speed 2000 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details