ASG, Division of Jergens, Inc. Pistol Grip Direct Drive Pneumatic Screwdriver CD16PRSF

Description
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 141.6 lbf.in (16 N.m) Can be transformed into a powerful drill by fitting a keyed chuck
Description
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 141.6 lbf.in (16 N.m) Can be transformed into a powerful drill by fitting a keyed chuck

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Direct Drive Pneumatic Screwdriver - CD16PRSF - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Direct Drive Pneumatic Screwdriver
CD16PRSF
Pistol Grip Direct Drive Pneumatic Screwdriver CD16PRSF
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 141.6 lbf.in (16 N.m) Can be transformed into a powerful drill by fitting a keyed chuck

FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • Gold standard quality direct drive technology
  • Tool hanger included as standard
  • 1/4" Hex drive with Trigger Start operation
  • Max torque on soft joint 141.6 lbf.in (16 N.m)
  • Can be transformed into a powerful drill by fitting a keyed chuck
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CD16PRSF
Product Name Pistol Grip Direct Drive Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 11.8 Ft-lbs (16 N-m)
Rated Free Speed 600 rpm
Operating Noise Level 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
18V Cordless Drywall/Deck Screwdriver Kit - DC520KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2900 rpm
View Details