ASG, Division of Jergens, Inc. Datasheets for Nut Runner Controllers
Nut runner controllers are matched with nut runners in precision fastening and assembly applications in which torque control is important. Both electric and pneumatic devices are available.
Nut Runner Controllers: Learn more
| Product Name | Notes |
|---|---|
| ASG X-PAQ™ Controllers are compatible with EH2 Series tools. Available in ten different controller configurations. EH2 Series tools are premium quality robust transducerized DC electric screwdrivers and nutrunners featuring ergonomic... | |
| The ASG-CT2500 X-PAQ™ Controller is compatible with SD2500 Series transducerized DC electric screwdrivers and nutrunners. Used for applications requiring a torque range of 1-50 lbf.in (0.1 to 5.6 N.m). Not... | |
| The ASG-EH2-HT40-0000NNN X-PAQ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller base... | |
| The ASG-EH2-HT40-0000NNN X-PAQ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller equipped... |