ASG, Division of Jergens, Inc. ESD Safe Special Application DC Electric Screwdriver SSCR-7000-ESD

Description
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type:Yellow Heavy Spring Type:Purple
Description
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type:Yellow Heavy Spring Type:Purple

Suppliers

Company
Product
Description
Supplier Links
ESD Safe Special Application DC Electric Screwdriver - SSCR-7000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SSCR-7000-ESD
ESD Safe Special Application DC Electric Screwdriver SSCR-7000-ESD
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type:Yellow Heavy Spring Type:Purple
  • Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers
  • Brush type motor offers proven performance
  • Low impact soft stop clutches
  • External torque adjustment
  • Inline body style
  • Light Spring Type:Yellow
  • Heavy Spring Type:Purple
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SSCR-7000-ESD
Product Name ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.2212 to 1.47 Ft-lbs (0.3000 to 2 N-m)
Rated Free Speed 750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Single Spindle Screw Driving Machine - FM810 - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details