CL-7000HT -- DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
DC Electric Screwdriver
CL-7000HT
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
-
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
Suppliers
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: Yellow
- Heavy Spring Type: Purple
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
CL-7000HT |
|
Product Name
|
DC Electric Screwdriver |
|
Drive Style
|
Electric
|
|
Head Style
|
In-line
|
|
Actuation
|
Lever
|
|
Torque Range
|
0.2212 to 1.84 Ft-lbs (0.3000 to 2.5 N-m)
|
|
Rated Free Speed
|
480 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Fixtured
Features
Feeder System
View Details
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Drive Style
Electric
Screwdriver Style
Fixtured
Head Style
In-line
View Details