ASG-SD2500-35PL transducerized DC electric screwdriver features push/lever start combination operation with foam grip included as standard.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | ASG-SD2500-35PL |
| Product Name | Push/Lever Start Transducerized Electric Screwdriver |
| Drive Style | Electric |
| Head Style | In-line |
| Actuation | Lever; Push-to-Start |
| Torque Range | 0.2950 to 2.88 Ft-lbs (0.4000 to 3.9 N-m) |
| Rated Free Speed | 800 rpm |