ASG, Division of Jergens, Inc. Brushless DC Electric Screwdriver TLB-C9120L

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Electric Screwdriver - TLB-C9120L - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless DC Electric Screwdriver
TLB-C9120L
Brushless DC Electric Screwdriver TLB-C9120L
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Durable, compact, lightweight, and quiet
  • Accurate torque control
  • High efficiency
  • Easy to operate
  • Standard Power Supply: ASG TLB-PS801
  • Power Supply with Counter: ASG TLB-PS801-C
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-C9120L
Product Name Brushless DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 2.95 to 8.85 Ft-lbs (4 to 12 N-m)
Rated Free Speed 410 to 550 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI 5000P - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style Right-Angle
View Details