ASG, Division of Jergens, Inc. ESD Safe Special Application DC Electric Screwdriver SS-7000-ESD

Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple
Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple

Suppliers

Company
Product
Description
Supplier Links
ESD Safe Special Application DC Electric Screwdriver - SS-7000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SS-7000-ESD
ESD Safe Special Application DC Electric Screwdriver SS-7000-ESD
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple
  • ESD Safe
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Standard tamper-resistant torque nut standard on SS-6500 & SS-7000 models
  • 6 ft detachable cord
  • Light Spring Type:Purple
  • Heavy Spring Type:Purple
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-7000-ESD
Product Name ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.2212 to 1.47 Ft-lbs (0.3000 to 2 N-m)
Rated Free Speed 750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
18V Cordless Drywall/Deck Screwdriver Kit - DC520KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2900 rpm
View Details