ASG, Division of Jergens, Inc. Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver 15C2APA

Description
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 5.31 to 19.47 lbf.in (0.6 to 2.2 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications
Description
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 5.31 to 19.47 lbf.in (0.6 to 2.2 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver - 15C2APA - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver
15C2APA
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver 15C2APA
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 5.31 to 19.47 lbf.in (0.6 to 2.2 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications

FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and additional clutch spring included as standard
  • Forward Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque Range 5.31 to 19.47 lbf.in (0.6 to 2.2 N.m)
  • Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 15C2APA
Product Name Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.4425 to 1.62 Ft-lbs (0.6000 to 2.2 N-m)
Rated Free Speed 2200 rpm
Operating Noise Level 71 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI 5000P - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style Right-Angle
View Details