ASG, Division of Jergens, Inc. Special Application DC Electric Screwdriver SS-6500

Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)

Suppliers

Company
Product
Description
Supplier Links
Special Application DC Electric Screwdriver - SS-6500 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Special Application DC Electric Screwdriver
SS-6500
Special Application DC Electric Screwdriver SS-6500
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Yellow Heavy Spring Type:Yellow Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models
  • 6 ft detachable cord
  • Light Spring Type:Yellow
  • Heavy Spring Type:Yellow
  • Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-6500
Product Name Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.1844 to 0.9587 Ft-lbs (0.2500 to 1.3 N-m)
Rated Free Speed 600 to 900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details