ASG, Division of Jergens, Inc. ESD Safe HIOS Brushless Electric Screwdriver BL-7000HT-ESD

Description
ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start Oval shape for reduced fatigue Power Supply: T-70 BL or PS-55 (PS-55 for use up to 15 lbf.in)
Description
ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start Oval shape for reduced fatigue Power Supply: T-70 BL or PS-55 (PS-55 for use up to 15 lbf.in)

Suppliers

Company
Product
Description
Supplier Links
ESD Safe HIOS Brushless Electric Screwdriver - BL-7000HT-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe HIOS Brushless Electric Screwdriver
BL-7000HT-ESD
ESD Safe HIOS Brushless Electric Screwdriver BL-7000HT-ESD
ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever start or push-to-start Oval shape for reduced fatigue Power Supply: T-70 BL or PS-55 (PS-55 for use up to 15 lbf.in)
  • ESD Safe
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life
  • All magnetic switches for long life and low maintenance
  • All metal gears
  • #3 to 10 screws (2.6 mm to 5 mm)
  • Screwdriver is switchable lever start or push-to-start
  • Oval shape for reduced fatigue
  • Power Supply: T-70 BL or PS-55 (PS-55 for use up to 15 lbf.in)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BL-7000HT-ESD
Product Name ESD Safe HIOS Brushless Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.5162 to 2.58 Ft-lbs (0.7000 to 3.5 N-m)
Rated Free Speed 500 to 700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details