ASG, Division of Jergens, Inc. HIOS Brushless DC Electric Torque Screwdriver BLG-5000XBC1

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless DC Electric Torque Screwdriver - BLG-5000XBC1 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless DC Electric Torque Screwdriver
BLG-5000XBC1
HIOS Brushless DC Electric Torque Screwdriver BLG-5000XBC1
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Economic design using proven features of the HIOS BL and CL Series tools
  • The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts.
  • Ergonomic construction, small and light weight
  • Inline body style
  • RoHS and CE compliant
  • Integration of the screwdriver and the counter is optimal for space saving operations
  • Visual Fastener count (up or down); including total count
  • Detects and eliminates costly screw-fastening errors
  • Detects cross threading, omission, unfinished rundowns and cycle complete
  • Fastener accept and reject lights - Go/No Go
  • Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BLG-5000XBC1
Product Name HIOS Brushless DC Electric Torque Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.1475 to 0.8850 Ft-lbs (0.2000 to 1.2 N-m)
Rated Free Speed 690 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details