ASG, Division of Jergens, Inc. "Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C8APU

Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 70.8 lbf.in (3.5 to 8 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry
Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 70.8 lbf.in (3.5 to 8 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
"Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver
26C8APU
"Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C8APU
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 70.8 lbf.in (3.5 to 8 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • 'UpGrip' upside down Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque Range 30.98 to 70.8 lbf.in (3.5 to 8 N.m)
  • Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C8APU
Product Name "Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 2.58 to 5.9 Ft-lbs (3.5 to 8 N-m)
Rated Free Speed 1000 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 2608 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details