ASG, Division of Jergens, Inc. HIOS Brushless DC Electric Torque Screwdriver BLG-5000BC1-15

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless DC Electric Torque Screwdriver - BLG-5000BC1-15 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless DC Electric Torque Screwdriver
BLG-5000BC1-15
HIOS Brushless DC Electric Torque Screwdriver BLG-5000BC1-15
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Integration of the screwdriver and the counter is optimal for space saving operations Visual Fastener count (up or down); including total count Detects and eliminates costly screw-fastening errors Detects cross threading, omission, unfinished rundowns and cycle complete Fastener accept and reject lights - Go/No Go Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Economic design using proven features of the HIOS BL and CL Series tools
  • The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts.
  • Ergonomic construction, small and light weight
  • Inline body style
  • RoHS and CE compliant
  • Integration of the screwdriver and the counter is optimal for space saving operations
  • Visual Fastener count (up or down); including total count
  • Detects and eliminates costly screw-fastening errors
  • Detects cross threading, omission, unfinished rundowns and cycle complete
  • Fastener accept and reject lights - Go/No Go
  • Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BLG-5000BC1-15
Product Name HIOS Brushless DC Electric Torque Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.2212 to 0.7375 Ft-lbs (0.3000 to 1 N-m)
Rated Free Speed 1000 to 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pistol Grip Auto Shut-Off Pneumatic Screwdriver - 15C3AP - ASG, Division of Jergens, Inc.
Specs
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.2950 to 2.58 Ft-lbs (0.4000 to 3.5 N-m)
View Details