CL-6500-PS -- DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
DC Electric Screwdriver
CL-6500-PS
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
-
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Suppliers
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: White
- Heavy Spring Type: Yellow
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
CL-6500-PS |
|
Product Name
|
DC Electric Screwdriver |
|
Drive Style
|
Electric
|
|
Head Style
|
In-line
|
|
Actuation
|
Push-to-Start
|
|
Torque Range
|
0.2212 to 1.18 Ft-lbs (0.3000 to 1.6 N-m)
|
|
Rated Free Speed
|
600 to 900 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Fixtured
Features
Feeder System
View Details
Drive Style
Electric
Rated Free Speed
700 to 1000 rpm
Drive Size
Other Drive Size
View Details
Drive Style
Pneumatic
Screwdriver Style
Fixtured
Head Style
In-line
View Details
Drive Style
Pneumatic; Electric; Torque Controlled
Screwdriver Style
Fixtured
Head Style
In-line
View Details