ASG, Division of Jergens, Inc. Datasheets for Torque Wrenches
Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more
| Product Name | Notes |
|---|---|
| TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque... | |
| TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque... | |
| TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a... | |
| TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped... | |
| Compact, versatile and lightweight tools which eliminate over tightening in a wide range of industrial applications, including maintenance and repair. The new bearings are extremely wear resistant, utilizing a self-lubricating... | |
| Cost effective clicker torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver a broad range of torques An audible... | |
| Cost-effective adjustable clicking torque wrenches which are ideal for covering a wide number of tasks as the operator can adjust them to deliver torque values ranging from 5-400 N.m These... | |
| Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable... | |
| Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service... | |
| Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME... | |
| Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head... | |
| Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk... | |
| The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus,... | |
| The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by... | |
| These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping... | |
| These Preset Clicker Torque Wrenches ensure good tightening process control as unauthorized adjustment is prevented by its tamperproof design Long service life is ensured by robust design which utilizes the... | |
| These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the... | |
| Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010 | |
| Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench... | |
| TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. | |
| Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 2.65 to 53.1 lbf.in (0.3 to 6 N.m) AAA Battery operation Software:... | |
| Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 8.8 to 177 lbf.in (1 to 20 N.m) AAA Battery operation Software:... | |
| Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 13.2 to 265.2 lbf.in (1.5 to 30 N.m) 1/4 in. square drive Lever type ratchet... | |
| Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 150 to 3010.8 lbf.in (17 to 340 N.m) 1/2 in. square drive Lever type ratchet... | |
| Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 88.8 to 1773.6 lbf.in (10 to 200 N.m) 1/2 in. square drive Lever type ratchet... | |
| Using standard insert tool (9 x 12 & 14 x 18 rectangular cavity) Industrial application Positive button design which removes the insert head easily Quality meets DIN ISO 6789 & |