ASG, Division of Jergens, Inc. Brushless Electric Screwdriver BTL-30

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Easily switch between lever and push-to-start Internal speed adjustable from 100 to 950 RPM When operating under 300 RPM, the max torque output of the bTL-30 will be less than 2.0 N.m (17.36 lbf.in) Compatible with the ASG STC-02 screw counter Ergonomic design, small and light weight Stable and precise torque output allows for high repeatability Low noise
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Easily switch between lever and push-to-start Internal speed adjustable from 100 to 950 RPM When operating under 300 RPM, the max torque output of the bTL-30 will be less than 2.0 N.m (17.36 lbf.in) Compatible with the ASG STC-02 screw counter Ergonomic design, small and light weight Stable and precise torque output allows for high repeatability Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Electric Screwdriver - BTL-30 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless Electric Screwdriver
BTL-30
Brushless Electric Screwdriver BTL-30
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Easily switch between lever and push-to-start Internal speed adjustable from 100 to 950 RPM When operating under 300 RPM, the max torque output of the bTL-30 will be less than 2.0 N.m (17.36 lbf.in) Compatible with the ASG STC-02 screw counter Ergonomic design, small and light weight Stable and precise torque output allows for high repeatability Low noise
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Easily switch between lever and push-to-start
  • Internal speed adjustable from 100 to 950 RPM
  • When operating under 300 RPM, the max torque output of the bTL-30 will be less than 2.0 N.m (17.36 lbf.in)
  • Compatible with the ASG STC-02 screw counter
  • Ergonomic design, small and light weight
  • Stable and precise torque output allows for high repeatability
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BTL-30
Product Name Brushless Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.3687 to 2.21 Ft-lbs (0.5000 to 3 N-m)
Rated Free Speed 100 to 950 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
12V Cordless Light Gauge Steel Framing Screwdriver Kit - DW968K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details