ASG-EH2-R1016-S Lever Start Transducerized Electric Screwdriver with Spline is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | ASG-EH2-R1016-S |
| Product Name | Lever Start Transducerized Electric Screwdriver with Spline |
| Drive Style | Electric |
| Head Style | In-line |
| Actuation | Lever |
| Torque Range | 2.36 to 11.8 Ft-lbs (3.2 to 16 N-m) |
| Rated Free Speed | 1247 rpm |