ASG, Division of Jergens, Inc. Special Application DC Electric Screwdriver SS-3000

Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)

Suppliers

Company
Product
Description
Supplier Links
Special Application DC Electric Screwdriver - SS-3000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Special Application DC Electric Screwdriver
SS-3000
Special Application DC Electric Screwdriver SS-3000
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models
  • 6 ft detachable cord
  • Light Spring Type: Yellow
  • Heavy Spring Type: Blue
  • Power Supply: CLT-60 or PS-55 (up to 15 lbf.in)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-3000
Product Name Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0147 to 0.1475 Ft-lbs (0.0200 to 0.2000 N-m)
Rated Free Speed 670 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2610046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Length 4.8 inch (122 mm)
View Details