ASG, Division of Jergens, Inc. Brushless DC Electric Screwdriver TLB-C210L

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Electric Screwdriver - TLB-C210L - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless DC Electric Screwdriver
TLB-C210L
Brushless DC Electric Screwdriver TLB-C210L
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Durable, compact, lightweight, and quiet
  • Accurate torque control
  • High efficiency
  • Easy to operate
  • Standard Power Supply: ASG TLB-PS61
  • Power Supply with Counter: ASG TLB-PS61-C
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-C210L
Product Name Brushless DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0737 to 0.7227 Ft-lbs (0.1000 to 0.9800 N-m)
Rated Free Speed 700 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Electric Screwdrivers - 1798515 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details