ASG, Division of Jergens, Inc. HIOS Brushless Electric Screwdriver BL-2000

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #2 screws and smaller (2.3 mm) 4.0 mm drive offers greatest flexibility for small fasteners or vacuum pick-up applications ESD certified housing with surface resistivity of < 104 ohms Power Supply: T-70BL or PS-55
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #2 screws and smaller (2.3 mm) 4.0 mm drive offers greatest flexibility for small fasteners or vacuum pick-up applications ESD certified housing with surface resistivity of < 104 ohms Power Supply: T-70BL or PS-55
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless Electric Screwdriver - BL-2000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless Electric Screwdriver
BL-2000
HIOS Brushless Electric Screwdriver BL-2000
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #2 screws and smaller (2.3 mm) 4.0 mm drive offers greatest flexibility for small fasteners or vacuum pick-up applications ESD certified housing with surface resistivity of < 104 ohms Power Supply: T-70BL or PS-55
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life
  • All magnetic switches for long life and low maintenance
  • All metal gears
  • #2 screws and smaller (2.3 mm)
  • 4.0 mm drive offers greatest flexibility for small fasteners or vacuum pick-up applications
  • ESD certified housing with surface resistivity of < 104 ohms
  • Power Supply: T-70BL or PS-55
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BL-2000
Product Name HIOS Brushless Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0147 to 0.1475 Ft-lbs (0.0200 to 0.2000 N-m)
Rated Free Speed 650 to 990 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
12V Cordless Drywall/Deck Screwdriver Kit - DW979K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details