ASG, Division of Jergens, Inc. "Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C5APU

Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry
Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
"Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver
26C5APU
"Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C5APU
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 'UpGrip' upside down Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. The FIAM exclusive 'Up Grip' upside down configuration is designed to allow easy, ergonomically sound access to work spaces unreachable by traditional pistol grip screwdrivers.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and additional clutch spring included as standard
  • 'UpGrip' upside down Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque Range 3.54 to 44.25 lbf.in (0.4 to 5 N.m)
  • Particularly ideal for assembly applications where the user encounters difficulty reaching the fastener with a standard pistol grip tool, such as those typically encountered in the appliance industry
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C5APU
Product Name "Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.2950 to 3.69 Ft-lbs (0.4000 to 5 N-m)
Rated Free Speed 1300 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1798512 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1000 rpm
Drive Size Other Drive Size
View Details
Self-Fed Screw Driving Unit - FM514VZ/CZ - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details