ASG, Division of Jergens, Inc. Push/Lever Start Cushion Clutch Pneumatic Screwdriver CZ4R

Description
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Lever Start Combination operation Torque range 7.08 to 29.21 lbf.in (0.8 to 3.3 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Lever Start Combination operation Torque range 7.08 to 29.21 lbf.in (0.8 to 3.3 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Push/Lever Start Cushion Clutch Pneumatic Screwdriver - CZ4R - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push/Lever Start Cushion Clutch Pneumatic Screwdriver
CZ4R
Push/Lever Start Cushion Clutch Pneumatic Screwdriver CZ4R
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Lever Start Combination operation Torque range 7.08 to 29.21 lbf.in (0.8 to 3.3 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology
  • Clutch adjustment key, additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Push/Lever Start Combination operation
  • Torque range 7.08 to 29.21 lbf.in (0.8 to 3.3 N.m)
  • Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CZ4R
Product Name Push/Lever Start Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Actuation Lever; Push-to-Start
Torque Range 0.5900 to 2.43 Ft-lbs (0.8000 to 3.3 N-m)
Rated Free Speed 850 rpm
Operating Noise Level 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details