ASG, Division of Jergens, Inc. Push to Start Auto Shut-Off Pneumatic Screwdriver CY9AM

Description
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. CY9AM model is right rotation only. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Push to Start operation Torque range 61.95 to 159.2 lbf.in (7 to 18 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications
Description
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. CY9AM model is right rotation only. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Push to Start operation Torque range 61.95 to 159.2 lbf.in (7 to 18 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Push to Start Auto Shut-Off Pneumatic Screwdriver - CY9AM - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push to Start Auto Shut-Off Pneumatic Screwdriver
CY9AM
Push to Start Auto Shut-Off Pneumatic Screwdriver CY9AM
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. CY9AM model is right rotation only. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Push to Start operation Torque range 61.95 to 159.2 lbf.in (7 to 18 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. CY9AM model is right rotation only.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and auxiliary grip included as standard
  • 1/4" Hex drive with Push to Start operation
  • Torque range 61.95 to 159.2 lbf.in (7 to 18 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CY9AM
Product Name Push to Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Push-to-Start
Torque Range 5.16 to 13.27 Ft-lbs (7 to 18 N-m)
Rated Free Speed 800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details