ASG, Division of Jergens, Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
ASG Automation is a full service solution provider with the ability to supply pre-engineered systems or engineered to order (ETO) systems. In developing these custom, engineered to order systems, the...
At the foundation of the AX-20 fixed table system is a heavy duty steel base, industrial robot, ASG Auto Feed screw feeding system, and driver of choice. These robust components...
The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and...
The AX-05 tabletop package is a simple, pre-packaged screw driving system. The package comes complete with fully integrated screw presenter and driver. The system is pre-assembled, programmed, and tested prior...
The AX-10 tabletop package is a base model turnkey automation system. As such, it is a solid platform for batch runs of smaller components or assemblies. The AX-10 is marketed...
The AX-15 multi-spindle system is flexible in its design in that it can be provided as a semi or fully automated system. The system may also be provided with or...
The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to...
The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is...
High quality, affordable robotic solutions Ample I/O’s designed around the most complicated assembly operations COM ports for communications with PC software, vision systems, or other device Desktop, Scara and Gantry...