ASG, Division of Jergens, Inc. HIOS Special Application DC Screwdriver SS-4000-ESD

Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Blue Heavy Spring Type: Red
Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Blue Heavy Spring Type: Red

Suppliers

Company
Product
Description
Supplier Links
HIOS Special Application DC Screwdriver - SS-4000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Special Application DC Screwdriver
SS-4000-ESD
HIOS Special Application DC Screwdriver SS-4000-ESD
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Blue Heavy Spring Type: Red
  • ESD Safe
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Optional tamper-resistant torque nut
  • 6 ft detachable cord
  • Light Spring Type: Blue
  • Heavy Spring Type: Red
Supplier's Site
ESD Safe Special Application DC Electric Screwdriver - SS-4000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SS-4000-ESD
ESD Safe Special Application DC Electric Screwdriver SS-4000-ESD
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Blue Heavy Spring Type: Red
  • ESD Safe
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Optional tamper-resistant torque nut
  • 6 ft detachable cord
  • Light Spring Type: Blue
  • Heavy Spring Type: Red
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc. ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic) Screwdrivers (electric and pneumatic)
Product Number SS-4000-ESD SS-4000-ESD
Product Name HIOS Special Application DC Screwdriver ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric Electric
Head Style In-line In-line
Actuation Lever Lever
Torque Range 0.0737 to 0.3319 Ft-lbs (0.1000 to 0.4500 N-m) 0.0737 to 0.3319 Ft-lbs (0.1000 to 0.4500 N-m)
Rated Free Speed 690 to 1000 rpm 690 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1798516 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 850 rpm
Drive Size Other Drive Size
View Details
 - 2508 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details