ASG, Division of Jergens, Inc. Lever Start Auto Shut-Off Pneumatic Screwdriver HL55

Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Lever Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Datasheet
Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Lever Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lever Start Auto Shut-Off Pneumatic Screwdriver - HL55 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Auto Shut-Off Pneumatic Screwdriver
HL55
Lever Start Auto Shut-Off Pneumatic Screwdriver HL55
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Lever Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HL55
Product Name Lever Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Torque Range 0.8112 to 4.28 Ft-lbs (1.1 to 5.8 N-m)
Rated Free Speed 1000 rpm
Operating Noise Level 78 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver - 26C10APA - ASG, Division of Jergens, Inc.
Specs
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 2.58 to 7.01 Ft-lbs (3.5 to 9.5 N-m)
View Details