ASG, Division of Jergens, Inc. Datasheets for Force and Torque Instruments

Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more

Product Name Notes
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 1 to 10 N.m (.73 to 7.38 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 1.5 to 15 N.m (1.1 to 11.07 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 10 to 100 N.m (7.38 to 73.8 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 100 to 1000 N.m (73.8 to 738 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 13.5 to 135 N.m (9.96 to 99.63 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 15 to 150 cN.m (1.32 to 13.27 lbf.in). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 15 to 150 N.m (11.07 to 110.7 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 150 to 1500 N.m (110.6 to 1106 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 2 to 20 N.m (1.47 to 14.76 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 20 to 200 cN.m (1.77 to 17.7 lbf.in). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 20 to 200 N.m (14.76 to 147.6 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 200 to 2000 N.m (147.6 to 1476 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 25 to 250 N.m (18.45 to 184.5 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 30 to 300 N.m (22.14 to 221.4 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 35 to 350 cN.m (3.09 to 30.97 lbf.in). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 40 to 400 N.m (29.52 to 295.2 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 5 to 50 cN.m (.44 to 4.42 lbf.in). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 5 to 50 N.m (3.69 to 36.9 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 50 to 500 cN.m (4.42 to 44.25 lbf.in). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 50 to 500 N.m (36.9 to 369 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 60 to 600 N.m (44.28 to 442.8 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
Smart Transducer for ASG ST Series Torque Testers covers a torque range of 80 to 800 N.m (59.04 to 590.4 lbf.ft). Plug & play technology for ultimate flexibility. Torque accuracy...
The HIOS series HIT torque testers have a separate transducer for testing impact tools Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog...
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.cm, N.m, kgf.cm, kgf.m, lbf.in,...
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m,...
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information Reads...
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T.> Data output and analog output Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak and First Peak...
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads clockwise and counterclockwise Maximum, minimum and average of last 10 readings provided...
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads clockwise and counterclockwise Min, Max and Average of last 10 torque readings...
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2...
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information...
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-cl ockwise 37 hour battery life LCD display size 200 readings stored in memory 3/8" female square drive Not for use with impact or...